Capital Lighting, Inc. 5-1504-BK Exterior -Post/Pier Head 742521

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Post Lantern UPC: 822920068669 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Post Lantern UPC: 822920068669 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1504-BK Exterior -Post/Pier Head - 742521 - Capital Lighting, Inc.
Columbus, OH, USA
5-1504-BK Exterior -Post/Pier Head
742521
5-1504-BK Exterior -Post/Pier Head 742521
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Post Lantern UPC: 822920068669 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Flat Black
Product Name: Two Light Post Lantern
UPC: 822920068669
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742521
Product Name 5-1504-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details