Capital Lighting, Inc. 5-1501-52 Exterior -Wall Mount 742508

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.75 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Wall Mount Lantern UPC: 822920068546 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.75 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Wall Mount Lantern UPC: 822920068546 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1501-52 Exterior -Wall Mount - 742508 - Capital Lighting, Inc.
Columbus, OH, USA
5-1501-52 Exterior -Wall Mount
742508
5-1501-52 Exterior -Wall Mount 742508
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.75 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bark and Gold Product Name: Two Light Wall Mount Lantern UPC: 822920068546 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 21.75
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bark and Gold
Product Name: Two Light Wall Mount Lantern
UPC: 822920068546
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742508
Product Name 5-1501-52 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details