Capital Lighting, Inc. 5-1304-BK Exterior -Wall Mount 742504

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Wall Mount Lantern UPC: 822920068478 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Wall Mount Lantern UPC: 822920068478 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1304-BK Exterior -Wall Mount - 742504 - Capital Lighting, Inc.
Columbus, OH, USA
5-1304-BK Exterior -Wall Mount
742504
5-1304-BK Exterior -Wall Mount 742504
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 15.50 Extension: 10.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Flat Black Product Name: One Light Wall Mount Lantern UPC: 822920068478 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 15.50
Extension: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Flat Black
Product Name: One Light Wall Mount Lantern
UPC: 822920068478
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742504
Product Name 5-1304-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details