Capital Lighting, Inc. 5-1305-40 Exterior -Post/Pier Head 742503

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Post Lantern UPC: 822920068485 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Post Lantern UPC: 822920068485 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1305-40 Exterior -Post/Pier Head - 742503 - Capital Lighting, Inc.
Columbus, OH, USA
5-1305-40 Exterior -Post/Pier Head
742503
5-1305-40 Exterior -Post/Pier Head 742503
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Patina Product Name: Two Light Post Lantern UPC: 822920068485 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 21.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Walnut Patina
Product Name: Two Light Post Lantern
UPC: 822920068485
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742503
Product Name 5-1305-40 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details