Capital Lighting, Inc. 5-1305-BK Exterior -Post/Pier Head 742501

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Post Lantern UPC: 822920068492 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Post Lantern UPC: 822920068492 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-1305-BK Exterior -Post/Pier Head - 742501 - Capital Lighting, Inc.
Columbus, OH, USA
5-1305-BK Exterior -Post/Pier Head
742501
5-1305-BK Exterior -Post/Pier Head 742501
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 21.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Flat Black Product Name: Two Light Post Lantern UPC: 822920068492 Category: Outdoor Glass: Clear Beveled Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 21.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Flat Black
Product Name: Two Light Post Lantern
UPC: 822920068492
Category: Outdoor
Glass: Clear Beveled
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742501
Product Name 5-1305-BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details