Capital Lighting, Inc. KP-104-6-91 Mid. Chandeliers-Glass Up 742298

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 23.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sunset Bronze Product Name: Six Light Chandelier UPC: 822920049910 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 23.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sunset Bronze Product Name: Six Light Chandelier UPC: 822920049910 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-104-6-91 Mid. Chandeliers-Glass Up - 742298 - Capital Lighting, Inc.
Columbus, OH, USA
KP-104-6-91 Mid. Chandeliers-Glass Up
742298
KP-104-6-91 Mid. Chandeliers-Glass Up 742298
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 23.25 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Sunset Bronze Product Name: Six Light Chandelier UPC: 822920049910 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 23.25
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Sunset Bronze
Product Name: Six Light Chandelier
UPC: 822920049910
Category: Chandelier
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742298
Product Name KP-104-6-91 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details