PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 30.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Sunset Bronze
Product Name: Nine Light Chandelier
UPC: 822920049859
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 742293 |
| Product Name | KP-99-9-91 Mid. Chandeliers-Candle |
| Application | Residential |