Capital Lighting, Inc. KP-101-5-91 Mid. Chandeliers-Glass Down 742292

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sunset Bronze Product Name: Five Light Chandelier UPC: 822920049873 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sunset Bronze Product Name: Five Light Chandelier UPC: 822920049873 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-101-5-91 Mid. Chandeliers-Glass Down - 742292 - Capital Lighting, Inc.
Columbus, OH, USA
KP-101-5-91 Mid. Chandeliers-Glass Down
742292
KP-101-5-91 Mid. Chandeliers-Glass Down 742292
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 23.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sunset Bronze Product Name: Five Light Chandelier UPC: 822920049873 Category: Chandelier Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 23.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Sunset Bronze
Product Name: Five Light Chandelier
UPC: 822920049873
Category: Chandelier
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742292
Product Name KP-101-5-91 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details