Capital Lighting, Inc. KP-113-3-91 Pendants-Bowl Style 742277

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Pendant UPC: 822920038006 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Pendant UPC: 822920038006 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-113-3-91 Pendants-Bowl Style - 742277 - Capital Lighting, Inc.
Columbus, OH, USA
KP-113-3-91 Pendants-Bowl Style
742277
KP-113-3-91 Pendants-Bowl Style 742277
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Pendant UPC: 822920038006 Category: Pendant Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sunset Bronze
Product Name: Three Light Pendant
UPC: 822920038006
Category: Pendant
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742277
Product Name KP-113-3-91 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details