Capital Lighting, Inc. KP-SS-113-3-69 Pendants-Bowl Style 742236

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Pendant UPC: 822920067518 Category: Pendant Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Pendant UPC: 822920067518 Category: Pendant Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-SS-113-3-69 Pendants-Bowl Style - 742236 - Capital Lighting, Inc.
Columbus, OH, USA
KP-SS-113-3-69 Pendants-Bowl Style
742236
KP-SS-113-3-69 Pendants-Bowl Style 742236
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Pendant UPC: 822920067518 Category: Pendant Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Pendant
UPC: 822920067518
Category: Pendant
Glass: White Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742236
Product Name KP-SS-113-3-69 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details