Capital Lighting, Inc. KP-SS-111-3-69 Semi-Flush Mts.-Bowl Style 742234

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Semi-Flush UPC: 822920067532 Category: Semi-Flush Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Semi-Flush UPC: 822920067532 Category: Semi-Flush Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-SS-111-3-69 Semi-Flush Mts.-Bowl Style - 742234 - Capital Lighting, Inc.
Columbus, OH, USA
KP-SS-111-3-69 Semi-Flush Mts.-Bowl Style
742234
KP-SS-111-3-69 Semi-Flush Mts.-Bowl Style 742234
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 16.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Semi-Flush UPC: 822920067532 Category: Semi-Flush Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 16.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Semi-Flush
UPC: 822920067532
Category: Semi-Flush
Glass: White Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742234
Product Name KP-SS-111-3-69 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details