Capital Lighting, Inc. KP-95-5-91 Mid. Chandeliers-Candle 742088

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sunset Bronze Product Name: Five Light Chandelier UPC: 822920067433 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sunset Bronze Product Name: Five Light Chandelier UPC: 822920067433 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-95-5-91 Mid. Chandeliers-Candle - 742088 - Capital Lighting, Inc.
Columbus, OH, USA
KP-95-5-91 Mid. Chandeliers-Candle
742088
KP-95-5-91 Mid. Chandeliers-Candle 742088
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Sunset Bronze Product Name: Five Light Chandelier UPC: 822920067433 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Sunset Bronze
Product Name: Five Light Chandelier
UPC: 822920067433
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742088
Product Name KP-95-5-91 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details