Capital Lighting, Inc. KP-1-1903-2-91 Island/Pool Table-2 Light Bar 742082

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 28.25 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sunset Bronze Product Name: Two Light Trestle UPC: 822920078217 Category: Island Light Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 28.25 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sunset Bronze Product Name: Two Light Trestle UPC: 822920078217 Category: Island Light Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-1-1903-2-91 Island/Pool Table-2 Light Bar - 742082 - Capital Lighting, Inc.
Columbus, OH, USA
KP-1-1903-2-91 Island/Pool Table-2 Light Bar
742082
KP-1-1903-2-91 Island/Pool Table-2 Light Bar 742082
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 28.25 Extension: 13 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sunset Bronze Product Name: Two Light Trestle UPC: 822920078217 Category: Island Light Glass: Cream Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 28.25
Extension: 13
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sunset Bronze
Product Name: Two Light Trestle
UPC: 822920078217
Category: Island Light
Glass: Cream Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742082
Product Name KP-1-1903-2-91 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details