Capital Lighting, Inc. 169-9-SN Mid. Chandeliers-Glass Up 742025

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Satin Nickel Product Name: Nine Light Chandelier UPC: 822920013041 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Satin Nickel Product Name: Nine Light Chandelier UPC: 822920013041 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
169-9-SN Mid. Chandeliers-Glass Up - 742025 - Capital Lighting, Inc.
Columbus, OH, USA
169-9-SN Mid. Chandeliers-Glass Up
742025
169-9-SN Mid. Chandeliers-Glass Up 742025
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Satin Nickel Product Name: Nine Light Chandelier UPC: 822920013041 Category: Chandelier Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 40
Finish: Satin Nickel
Product Name: Nine Light Chandelier
UPC: 822920013041
Category: Chandelier
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 742025
Product Name 169-9-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details