Capital Lighting, Inc. 70282 Lamps-Table Lamps 741985

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 7.3 Product Name: One Light Table Lamp UPC: 038463004372 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 7.3 Product Name: One Light Table Lamp UPC: 038463004372 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70282 Lamps-Table Lamps - 741985 - Capital Lighting, Inc.
Columbus, OH, USA
70282 Lamps-Table Lamps
741985
70282 Lamps-Table Lamps 741985
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 7.3 Product Name: One Light Table Lamp UPC: 038463004372 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 7.3
Product Name: One Light Table Lamp
UPC: 038463004372
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741985
Product Name 70282 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details