Capital Lighting, Inc. 70284 Lamps-Table Lamps 741980

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Buckhorn Weight: 7.75 Product Name: One Light Table Lamp UPC: 038463004402 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Buckhorn Weight: 7.75 Product Name: One Light Table Lamp UPC: 038463004402 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70284 Lamps-Table Lamps - 741980 - Capital Lighting, Inc.
Columbus, OH, USA
70284 Lamps-Table Lamps
741980
70284 Lamps-Table Lamps 741980
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Buckhorn Weight: 7.75 Product Name: One Light Table Lamp UPC: 038463004402 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Buckhorn
Weight: 7.75
Product Name: One Light Table Lamp
UPC: 038463004402
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741980
Product Name 70284 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details