Capital Lighting, Inc. NY8318AC Exterior -Wall Mount 741831

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 26 Product Name: Three Light Outdoor Wall UPC: 611728071366 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 26 Product Name: Three Light Outdoor Wall UPC: 611728071366 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY8318AC Exterior -Wall Mount - 741831 - Capital Lighting, Inc.
Columbus, OH, USA
NY8318AC Exterior -Wall Mount
741831
NY8318AC Exterior -Wall Mount 741831
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 26 Product Name: Three Light Outdoor Wall UPC: 611728071366 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Copper
Weight: 26
Product Name: Three Light Outdoor Wall
UPC: 611728071366
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741831
Product Name NY8318AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details