PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Medici Bronze
Weight: 20
Product Name: Three Light Outdoor Post
UPC: 611728009437
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 741819 |
| Product Name | NY9043Z Exterior -Post/Pier Head |
| Application | Residential; Outdoor |