Capital Lighting, Inc. 29272 Pendants-Bowl Style 741806

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roman Bronze with Gold and Silver Leaf Highlights
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roman Bronze with Gold and Silver Leaf Highlights

Suppliers

Company
Product
Description
Supplier Links
29272 Pendants-Bowl Style - 741806 - Capital Lighting, Inc.
Columbus, OH, USA
29272 Pendants-Bowl Style
741806
29272 Pendants-Bowl Style 741806
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 32.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roman Bronze with Gold and Silver Leaf Highlights

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 32.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Roman Bronze with Gold and Silver Leaf Highlights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741806
Product Name 29272 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details