Capital Lighting, Inc. 70039 Lamps-Table Lamps 741795

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Iron Product Name: Two Light Table Lamp UPC: 038463000855 Category: Lamps Table Glass: Umbered Alabaster w/ iron trim Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Iron Product Name: Two Light Table Lamp UPC: 038463000855 Category: Lamps Table Glass: Umbered Alabaster w/ iron trim Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70039 Lamps-Table Lamps - 741795 - Capital Lighting, Inc.
Columbus, OH, USA
70039 Lamps-Table Lamps
741795
70039 Lamps-Table Lamps 741795
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Iron Product Name: Two Light Table Lamp UPC: 038463000855 Category: Lamps Table Glass: Umbered Alabaster w/ iron trim Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Iron
Product Name: Two Light Table Lamp
UPC: 038463000855
Category: Lamps Table
Glass: Umbered Alabaster w/ iron trim
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741795
Product Name 70039 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details