Capital Lighting, Inc. 70034 Lamps-Table Lamps 741749

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blackburn Weight: 13.15 Product Name: One Light Table Lamp UPC: 038463000732 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blackburn Weight: 13.15 Product Name: One Light Table Lamp UPC: 038463000732 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70034 Lamps-Table Lamps - 741749 - Capital Lighting, Inc.
Columbus, OH, USA
70034 Lamps-Table Lamps
741749
70034 Lamps-Table Lamps 741749
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blackburn Weight: 13.15 Product Name: One Light Table Lamp UPC: 038463000732 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blackburn
Weight: 13.15
Product Name: One Light Table Lamp
UPC: 038463000732
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741749
Product Name 70034 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details