Capital Lighting, Inc. 74010 Lamps-Floor Lamps 741746

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blackburn Product Name: One Light Floor Lamp UPC: 038463001364 Category: Lamps Floor Club Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blackburn Product Name: One Light Floor Lamp UPC: 038463001364 Category: Lamps Floor Club Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74010 Lamps-Floor Lamps - 741746 - Capital Lighting, Inc.
Columbus, OH, USA
74010 Lamps-Floor Lamps
741746
74010 Lamps-Floor Lamps 741746
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 61.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Blackburn Product Name: One Light Floor Lamp UPC: 038463001364 Category: Lamps Floor Club Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 61.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Blackburn
Product Name: One Light Floor Lamp
UPC: 038463001364
Category: Lamps Floor Club
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741746
Product Name 74010 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details