Capital Lighting, Inc. QM6904M Lamps-Table Lamps 741579

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi Weight: 21 Product Name: One Light Table Lamp UPC: 611728086896 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi Weight: 21 Product Name: One Light Table Lamp UPC: 611728086896 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QM6904M Lamps-Table Lamps - 741579 - Capital Lighting, Inc.
Columbus, OH, USA
QM6904M Lamps-Table Lamps
741579
QM6904M Lamps-Table Lamps 741579
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Multi Weight: 21 Product Name: One Light Table Lamp UPC: 611728086896 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Multi
Weight: 21
Product Name: One Light Table Lamp
UPC: 611728086896
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741579
Product Name QM6904M Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details