Capital Lighting, Inc. MC6793M Lamps-Table Lamps 741578

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Multi Weight: 22 Product Name: Two Light Table Lamp UPC: 611728086568 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Multi Weight: 22 Product Name: Two Light Table Lamp UPC: 611728086568 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC6793M Lamps-Table Lamps - 741578 - Capital Lighting, Inc.
Columbus, OH, USA
MC6793M Lamps-Table Lamps
741578
MC6793M Lamps-Table Lamps 741578
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Multi Weight: 22 Product Name: Two Light Table Lamp UPC: 611728086568 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.50
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Multi
Weight: 22
Product Name: Two Light Table Lamp
UPC: 611728086568
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741578
Product Name MC6793M Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details