Capital Lighting, Inc. LK25-CS Fans-Light Kits 741391

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Bowl Alabaster Light Kit UPC: 98612634829 Category: Light Kits and Fitters
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Bowl Alabaster Light Kit UPC: 98612634829 Category: Light Kits and Fitters

Suppliers

Company
Product
Description
Supplier Links
LK25-CS Fans-Light Kits - 741391 - Capital Lighting, Inc.
Columbus, OH, USA
LK25-CS Fans-Light Kits
741391
LK25-CS Fans-Light Kits 741391
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Bowl Alabaster Light Kit UPC: 98612634829 Category: Light Kits and Fitters

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cobblestone
Product Name: Bowl Alabaster Light Kit
UPC: 98612634829
Category: Light Kits and Fitters

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741391
Product Name LK25-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details