Capital Lighting, Inc. 621-3-95 Mid. Chandeliers-Glass Up 741292

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
621-3-95 Mid. Chandeliers-Glass Up - 741292 - Capital Lighting, Inc.
Columbus, OH, USA
621-3-95 Mid. Chandeliers-Glass Up
741292
621-3-95 Mid. Chandeliers-Glass Up 741292
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 33.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 33.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Old World
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Iced Etruscan
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741292
Product Name 621-3-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details