Capital Lighting, Inc. 620-3-95 Mid. Chandeliers-Glass Up 741291

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Chandelier Category: Chandelier Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Chandelier Category: Chandelier Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
620-3-95 Mid. Chandeliers-Glass Up - 741291 - Capital Lighting, Inc.
Columbus, OH, USA
620-3-95 Mid. Chandeliers-Glass Up
741291
620-3-95 Mid. Chandeliers-Glass Up 741291
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Chandelier Category: Chandelier Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Chandelier
Category: Chandelier
Glass: Iced Etruscan
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741291
Product Name 620-3-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details