Capital Lighting, Inc. 620-6-95 Mid. Chandeliers-Glass Up 741290

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
620-6-95 Mid. Chandeliers-Glass Up - 741290 - Capital Lighting, Inc.
Columbus, OH, USA
620-6-95 Mid. Chandeliers-Glass Up
741290
620-6-95 Mid. Chandeliers-Glass Up 741290
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Old World Product Name: Six Light Chandelier Category: Chandelier Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 29.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Old World
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Iced Etruscan
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741290
Product Name 620-6-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details