Capital Lighting, Inc. 622-17-95 Semi-Flush Mts.-Bowl Style 741279

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Semi Flush Category: Semi-Flush Mount Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Semi Flush Category: Semi-Flush Mount Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
622-17-95 Semi-Flush Mts.-Bowl Style - 741279 - Capital Lighting, Inc.
Columbus, OH, USA
622-17-95 Semi-Flush Mts.-Bowl Style
741279
622-17-95 Semi-Flush Mts.-Bowl Style 741279
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old World Product Name: Three Light Semi Flush Category: Semi-Flush Mount Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old World
Product Name: Three Light Semi Flush
Category: Semi-Flush Mount
Glass: Iced Etruscan
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741279
Product Name 622-17-95 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details