Capital Lighting, Inc. 625-11-95 Sconces-Pocket 741274

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
625-11-95 Sconces-Pocket - 741274 - Capital Lighting, Inc.
Columbus, OH, USA
625-11-95 Sconces-Pocket
741274
625-11-95 Sconces-Pocket 741274
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 7.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old World Product Name: One Light Wall Sconce Category: Wall Sconce Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 7.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old World
Product Name: One Light Wall Sconce
Category: Wall Sconce
Glass: Iced Etruscan
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741274
Product Name 625-11-95 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details