Capital Lighting, Inc. 624-5-95 Mid. Chandeliers-Glass Down 741271

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
624-5-95 Mid. Chandeliers-Glass Down - 741271 - Capital Lighting, Inc.
Columbus, OH, USA
624-5-95 Mid. Chandeliers-Glass Down
741271
624-5-95 Mid. Chandeliers-Glass Down 741271
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old World Product Name: Five Light Nook Category: Nook Glass: Iced Etruscan Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 29.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old World
Product Name: Five Light Nook
Category: Nook
Glass: Iced Etruscan
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741271
Product Name 624-5-95 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details