Capital Lighting, Inc. 3012-8-33 Flush Mounts-Bowl Style 741185

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Ribbed Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Ribbed Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3012-8-33 Flush Mounts-Bowl Style - 741185 - Capital Lighting, Inc.
Columbus, OH, USA
3012-8-33 Flush Mounts-Bowl Style
741185
3012-8-33 Flush Mounts-Bowl Style 741185
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Ribbed Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cobblestone
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Ribbed
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741185
Product Name 3012-8-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details