Capital Lighting, Inc. 3070-11-33 Flush Mounts-Bowl Style 741150

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3070-11-33 Flush Mounts-Bowl Style - 741150 - Capital Lighting, Inc.
Columbus, OH, USA
3070-11-33 Flush Mounts-Bowl Style
741150
3070-11-33 Flush Mounts-Bowl Style 741150
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Cobblestone Product Name: Two Light Ceiling Mount Category: Ceiling Mount Glass: Clear Ribbed Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Cobblestone
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Glass: Clear Ribbed
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741150
Product Name 3070-11-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details