Capital Lighting, Inc. 691-2-6 Exterior -Spot Lights 741123

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Par38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Par38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
691-2-6 Exterior -Spot Lights - 741123 - Capital Lighting, Inc.
Columbus, OH, USA
691-2-6 Exterior -Spot Lights
741123
691-2-6 Exterior -Spot Lights 741123
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Bulb Type: Par38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Bulb
Type: Par38
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 741123
Product Name 691-2-6 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details