Capital Lighting, Inc. 4011OL Semi-Flush Mts.-Bowl Style 740976

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Black Weight: 8 Product Name: Two Light Foyer Fixture UPC: 640665401110 Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Black Weight: 8 Product Name: Two Light Foyer Fixture UPC: 640665401110 Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

Suppliers

Company
Product
Description
Supplier Links
4011OL Semi-Flush Mts.-Bowl Style - 740976 - Capital Lighting, Inc.
Columbus, OH, USA
4011OL Semi-Flush Mts.-Bowl Style
740976
4011OL Semi-Flush Mts.-Bowl Style 740976
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Black Weight: 8 Product Name: Two Light Foyer Fixture UPC: 640665401110 Category: Foyer Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Black
Weight: 8
Product Name: Two Light Foyer Fixture
UPC: 640665401110
Category: Foyer
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740976
Product Name 4011OL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details