Capital Lighting, Inc. 4018OL Mid. Chandeliers-Glass Up 740974

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Black Weight: 32 Product Name: Nine Light Chandelier UPC: 640665401813 Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Black Weight: 32 Product Name: Nine Light Chandelier UPC: 640665401813 Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4018OL Mid. Chandeliers-Glass Up - 740974 - Capital Lighting, Inc.
Columbus, OH, USA
4018OL Mid. Chandeliers-Glass Up
740974
4018OL Mid. Chandeliers-Glass Up 740974
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Black Weight: 32 Product Name: Nine Light Chandelier UPC: 640665401813 Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Black
Weight: 32
Product Name: Nine Light Chandelier
UPC: 640665401813
Category: Chandelier
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740974
Product Name 4018OL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details