Capital Lighting, Inc. 4017OL Mini Pendants-Rod 740970

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.75 Length 45.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Weight: 4 Product Name: One Light Mini-Pendant UPC: 640665401714 Category: Mini-Pendant Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.75 Length 45.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Weight: 4 Product Name: One Light Mini-Pendant UPC: 640665401714 Category: Mini-Pendant Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4017OL Mini Pendants-Rod - 740970 - Capital Lighting, Inc.
Columbus, OH, USA
4017OL Mini Pendants-Rod
740970
4017OL Mini Pendants-Rod 740970
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 45.75 Length 45.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Weight: 4 Product Name: One Light Mini-Pendant UPC: 640665401714 Category: Mini-Pendant Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 45.75
Length 45.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Black
Weight: 4
Product Name: One Light Mini-Pendant
UPC: 640665401714
Category: Mini-Pendant
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740970
Product Name 4017OL Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details