Capital Lighting, Inc. 5554CM Bathroom Fixtures-Four Lights 740968

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Chrome Weight: 11 Product Name: Four Light Bath Fixture UPC: 640665555448 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Chrome Weight: 11 Product Name: Four Light Bath Fixture UPC: 640665555448 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
5554CM Bathroom Fixtures-Four Lights - 740968 - Capital Lighting, Inc.
Columbus, OH, USA
5554CM Bathroom Fixtures-Four Lights
740968
5554CM Bathroom Fixtures-Four Lights 740968
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Chrome Weight: 11 Product Name: Four Light Bath Fixture UPC: 640665555448 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 8.00
Length 8.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Chrome
Weight: 11
Product Name: Four Light Bath Fixture
UPC: 640665555448
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740968
Product Name 5554CM Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details