Capital Lighting, Inc. 5550CM Sconces-Single Glass 740962

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 640665555042 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 640665555042 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5550CM Sconces-Single Glass - 740962 - Capital Lighting, Inc.
Columbus, OH, USA
5550CM Sconces-Single Glass
740962
5550CM Sconces-Single Glass 740962
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Chrome Weight: 4 Product Name: One Light Bath Fixture UPC: 640665555042 Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.50
Length 7.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Chrome
Weight: 4
Product Name: One Light Bath Fixture
UPC: 640665555042
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740962
Product Name 5550CM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details