PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Length 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 11
Product Name: Two Light Bath Fixture
UPC: 640665555110
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 15`` dia
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 740961 |
| Product Name | 5551CM Flush Mounts-Bowl Style |
| Application | Residential |