Capital Lighting, Inc. 5392BB Bathroom Fixtures-Two Lights 740944

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.25 Length 9.25 Extension: 8 Bulb Qty: 2 Wattage: 75 Finish: Burnished Brass Weight: 12 Product Name: Two Light Bath Fixture UPC: 640665539219 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.25 Length 9.25 Extension: 8 Bulb Qty: 2 Wattage: 75 Finish: Burnished Brass Weight: 12 Product Name: Two Light Bath Fixture UPC: 640665539219 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5392BB Bathroom Fixtures-Two Lights - 740944 - Capital Lighting, Inc.
Columbus, OH, USA
5392BB Bathroom Fixtures-Two Lights
740944
5392BB Bathroom Fixtures-Two Lights 740944
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.25 Length 9.25 Extension: 8 Bulb Qty: 2 Wattage: 75 Finish: Burnished Brass Weight: 12 Product Name: Two Light Bath Fixture UPC: 640665539219 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 9.25
Length 9.25
Extension: 8
Bulb
Qty: 2
Wattage: 75
Finish: Burnished Brass
Weight: 12
Product Name: Two Light Bath Fixture
UPC: 640665539219
Category: Bath
Glass: Etched Beige Stone
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740944
Product Name 5392BB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details