Capital Lighting, Inc. 5392PL Bathroom Fixtures-Two Lights 740942

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.25 Length 9.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Weight: 10 Product Name: Two Light Bath Fixture UPC: 640665539226 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.25 Length 9.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Weight: 10 Product Name: Two Light Bath Fixture UPC: 640665539226 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
5392PL Bathroom Fixtures-Two Lights - 740942 - Capital Lighting, Inc.
Columbus, OH, USA
5392PL Bathroom Fixtures-Two Lights
740942
5392PL Bathroom Fixtures-Two Lights 740942
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.25 Length 9.25 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Weight: 10 Product Name: Two Light Bath Fixture UPC: 640665539226 Category: Bath Glass: Etched Beige Stone Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 9.25
Length 9.25
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Antique Nickel
Weight: 10
Product Name: Two Light Bath Fixture
UPC: 640665539226
Category: Bath
Glass: Etched Beige Stone
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740942
Product Name 5392PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details