Capital Lighting, Inc. 1890RK Exterior -Wall Mount 740935

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: River Rock Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665189018 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: River Rock Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665189018 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1890RK Exterior -Wall Mount - 740935 - Capital Lighting, Inc.
Columbus, OH, USA
1890RK Exterior -Wall Mount
740935
1890RK Exterior -Wall Mount 740935
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Length 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: River Rock Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665189018 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Length 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: River Rock
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665189018
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740935
Product Name 1890RK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details