Capital Lighting, Inc. 1891RK Exterior -Post/Pier Head 740934

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.25 Length 30.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 19 Product Name: Four Light Outdoor Fixture UPC: 640665189117 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.25 Length 30.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 19 Product Name: Four Light Outdoor Fixture UPC: 640665189117 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1891RK Exterior -Post/Pier Head - 740934 - Capital Lighting, Inc.
Columbus, OH, USA
1891RK Exterior -Post/Pier Head
740934
1891RK Exterior -Post/Pier Head 740934
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.25 Length 30.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 19 Product Name: Four Light Outdoor Fixture UPC: 640665189117 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 30.25
Length 30.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: River Rock
Weight: 19
Product Name: Four Light Outdoor Fixture
UPC: 640665189117
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740934
Product Name 1891RK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details