Capital Lighting, Inc. 1898RK Exterior -Wall Mount 740933

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Length 21.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: River Rock Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665189810 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Length 21.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: River Rock Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665189810 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
1898RK Exterior -Wall Mount - 740933 - Capital Lighting, Inc.
Columbus, OH, USA
1898RK Exterior -Wall Mount
740933
1898RK Exterior -Wall Mount 740933
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Length 21.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: River Rock Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665189810 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Length 21.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: River Rock
Weight: 14
Product Name: Three Light Outdoor Fixture
UPC: 640665189810
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740933
Product Name 1898RK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details