Capital Lighting, Inc. 1894RK Exterior -Wall Mount 740932

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.75 Length 25.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: River Rock Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665189414 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.75 Length 25.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: River Rock Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665189414 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
1894RK Exterior -Wall Mount - 740932 - Capital Lighting, Inc.
Columbus, OH, USA
1894RK Exterior -Wall Mount
740932
1894RK Exterior -Wall Mount 740932
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.75 Length 25.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: River Rock Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665189414 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.75
Length 25.75
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: River Rock
Weight: 14
Product Name: Three Light Outdoor Fixture
UPC: 640665189414
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740932
Product Name 1894RK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details