Capital Lighting, Inc. 1893RK Exterior -Ceiling Mount 740931

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: River Rock Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 640665189315 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: River Rock Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 640665189315 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1893RK Exterior -Ceiling Mount - 740931 - Capital Lighting, Inc.
Columbus, OH, USA
1893RK Exterior -Ceiling Mount
740931
1893RK Exterior -Ceiling Mount 740931
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: River Rock Weight: 8 Product Name: Two Light Outdoor Fixture UPC: 640665189315 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: River Rock
Weight: 8
Product Name: Two Light Outdoor Fixture
UPC: 640665189315
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740931
Product Name 1893RK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details