Capital Lighting, Inc. 1899RK Exterior -Wall Mount 740930

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.00 Length 26.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 20 Product Name: Four Light Outdoor Fixture UPC: 640665189919 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.00 Length 26.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 20 Product Name: Four Light Outdoor Fixture UPC: 640665189919 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.25

Suppliers

Company
Product
Description
Supplier Links
1899RK Exterior -Wall Mount - 740930 - Capital Lighting, Inc.
Columbus, OH, USA
1899RK Exterior -Wall Mount
740930
1899RK Exterior -Wall Mount 740930
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.00 Length 26.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: River Rock Weight: 20 Product Name: Four Light Outdoor Fixture UPC: 640665189919 Category: Outdoor Glass: Clear Optic Water Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 15.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.00
Length 26.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: River Rock
Weight: 20
Product Name: Four Light Outdoor Fixture
UPC: 640665189919
Category: Outdoor
Glass: Clear Optic Water
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 15.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740930
Product Name 1899RK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details