Capital Lighting, Inc. 2282MT Exterior -Hanging 740929

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665228212 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.25`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665228212 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.25`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2282MT Exterior -Hanging - 740929 - Capital Lighting, Inc.
Columbus, OH, USA
2282MT Exterior -Hanging
740929
2282MT Exterior -Hanging 740929
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.25 Length 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665228212 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.25`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.25
Length 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665228212
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.25`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740929
Product Name 2282MT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details