Capital Lighting, Inc. 2285MT Exterior -Wall Mount 740927

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665228519 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665228519 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
2285MT Exterior -Wall Mount - 740927 - Capital Lighting, Inc.
Columbus, OH, USA
2285MT Exterior -Wall Mount
740927
2285MT Exterior -Wall Mount 740927
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metro Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665228519 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Length 18.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metro Bronze
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665228519
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740927
Product Name 2285MT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details